Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES5941-7UB11

6ES5941-7UB11

Manufactured by SIEMENS

SIEMENS 6ES5941-7UB11 0
SIEMENS 6ES5941-7UB11 1
SIEMENS 6ES5941-7UB11 2
representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - $10,300.00
Save as much as 97 %
Last Value Update: 1/19/2021
Product Description
Alternate Part Numbers
Warranty
  • 6ES59417UB11
  • DISCONTINUED BY MANUFACTURER 01/10/05
  • CPU MODULE
  • SIMATIC S5
  • CPU 941
  • FOR S5-115U
  • 2 KB RAM
If you need a specific firmware or series relating to 6ES5941-7UB11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIEMENS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$531.48

Surplus Never Used Original Packaging

$1,804.56
SKU: 542648
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,562.51
SKU: 542649
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $8,737.49!
2 in UK!

Previously Used / Radwell Certified

$531.48
SKU: 542650
2-10 Days
Save Up To $9,768.52!
o
Rush Available
17 in US!
15 in UK!
1 in DE!
If you need a specific firmware or series relating to 6ES5941-7UB11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.