Home >  PLCs/Machine Control  >  PLC Module/Rack  >  SIEMENS  >  6ES5921-3WB14

6ES5921-3WB14

Manufactured by SIEMENS

SIEMENS 6ES5921-3WB14 0
SIEMENS 6ES5921-3WB14 1
representative photo
click to zoom
Weight: 1.43 lbs
Estimated Value - 4,850.00
Save as much as 93%
Last Value Update: 9/26/2018
Product Description
Warranty
  • 6ES59213WB14
  • DISCONTINUED BY MANUFACTURER
  • SIMATIC S5
  • S5 CPU 921
  • PROCESSOR MODULE FOR S5-130WB
  • CENTRAL CONTROLLER OR SINUMERIK SYSTEM
  • 3 & 8 WITH CENTRAL UNIT 130WB (INTEGRATED PLC 130WB)
  • CPU MODULE
  • CPU921WB S5-130/150
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES5921-3WB14, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$338.00
In-Stock

Surplus Never Used Original Packaging

$2,768.00
SKU: 542508
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,495.00
SKU: 542509
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$338.00
SKU: 542510
Save Up To $4,512.00!
o
Rush Available
24 in US!
16 in UK!
2 in DE!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$330.00
Average Delivery 5-20 Days
$330.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6ES5921-3WB14, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.