Home >  PLCs/Machine Control  >  PLC Battery/Cable/Accessory  >  SIEMENS  >  6ES5375-0LD11

6ES5375-0LD11

Manufactured by SIEMENS

SIEMENS 6ES5375-0LD11 0
SIEMENS 6ES5375-0LD11 1
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - 2,700.00
Save as much as 94%
Last Value Update: 2/8/2019
Product Description
Warranty
  • 6ES53750LD11
  • DISCONTINUED BY MANUFACTURER
  • DISCONTINUED SINCE 01.10.2006
  • MEMORY SUBMODULE 375
  • 8KBYTES RAM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES5375-0LD11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$179.82
In-Stock

Surplus Never Used Original Packaging

$361.80
SKU: 552586
Save Up To $2,338.20!
3 in UK!

Surplus Never Used Radwell Packaging

$270.81
SKU: 552587
Save Up To $2,429.19!
1 in UK!

Previously Used / Radwell Certified

$179.82
SKU: 552588
Save Up To $2,520.18!
o
Rush Available
21 in US!
25 in UK!
1 in CA!
4 in EU!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$150.00
Average Delivery 5-20 Days
$150.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6ES5375-0LD11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.