Home >  Computer  >  Memory Board  >  SIEMENS  >  6ES5374-2KH21

6ES5374-2KH21

Manufactured by SIEMENS

SIEMENS 6ES5374-2KH21 0
SIEMENS 6ES5374-2KH21 1
SIEMENS 6ES5374-2KH21 2
representative photo
click to zoom
Weight: 0.22 lbs
Estimated Value - 1,250.00
Save as much as 55%
Last Value Update: 1/20/2021
Product Description
Warranty
  • 6ES53742KH21
  • DISCONTINUED BY MANUFACTURER 01.10.2020
  • SIMATIC S5
  • MEMORY CARD
  • LONG DESIGN
  • 5V ONLY
  • FLASH-EPROM
  • 256 KBYTES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6ES5374-2KH21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$561.25
In-Stock

Surplus Never Used Original Packaging

$938.00
SKU: 552541
Save Up To $312.00!
Order Before 3PM
Order Before 3PM ET
8 in US!
8 in UK!

Surplus Never Used Radwell Packaging

$813.00
SKU: 552542
Save Up To $437.00!
Order Before 3PM
Order Before 3PM ET
2 in US!
3 in UK!

Previously Used / Radwell Certified

$561.25
SKU: 552543
Save Up To $688.75!
o
Rush Available
14 in US!
1 in CA!
34 in UK!
2 in DE!
If you need a specific firmware or series relating to 6ES5374-2KH21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.