Home >  HMI / MMI / OIT  >  Operator Interface  >  SIEMENS  >  6AV3637-1ML00-0FX0

6AV3637-1ML00-0FX0

Manufactured by SIEMENS

SIEMENS 6AV3637-1ML00-0FX0 0
SIEMENS 6AV3637-1ML00-0FX0 1
representative photo
click to zoom
Weight: 16.53 lbs
Estimated Value - 22,000.00
Save as much as 87%
Last Value Update: 10/15/2021
Product Description
Warranty
  • 6AV36371ML000FX0
  • DISCONTINUED BY MANUFACTURER 01.10.2013
  • OPERATOR INTERFACE
  • SIMATIC OP 37
  • 10.4 INCH TFT LCD COLOR DISPLAY
  • 640 X 480 KEYPAD
  • INTEL PENTIUM 100 MHZ CPU
  • 2 MB FLASH
  • 8 MB DRAM
  • RS232/422/485
  • 24 VDC POWER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 6AV3637-1ML00-0FX0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$5,240.00
In-Stock

Surplus Never Used Original Packaging

$16,500.00
SKU: 263881
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$14,300.00
SKU: 263882
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5,240.00
SKU: 263883
Save Up To $16,760.00!
o
Rush Available
1 in US!
2 in UK!
1 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,950.00
Average Delivery 5-20 Days
$2,950.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to 6AV3637-1ML00-0FX0, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.