Home >  Drives  >  Drive Interface/Operator  >  SIEMENS  >  6AG3120-3JE02-0AC1

6AG3120-3JE02-0AC1

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 2.20 lbs
Estimated Value - 4,993.87
Save as much as 22%
Last Value Update: 10/8/2019
Product Description
Warranty
  • 6AG31203JE020AC1
  • SINVERT PVM13 INVERTER FOR LINE-COUPLED NS
  • IEC 50/60 HZ
  • 3P
  • 400 V AC
  • STANDARD MPP
  • UMAX 1000 V DC
  • 4 DC INPUTS
  • IP65
  • AIR COOLING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6AG3120-3JE02-0AC1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$4,993.87
Available To Order

Radwell Independent Supply Chain New Level 1

$4,993.87
SKU: 117570907
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$3,495.72
SKU: 117570908
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,746.63
SKU: 117570909
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,496.94
SKU: 117570910
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,372.10
Average Delivery 5-20 Days
$2,372.10
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 6AG3120-3JE02-0AC1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.