Home >  Contactors & Starters  >  Contact Kit  >  SIEMENS  >  3TY6580-0A

3TY6580-0A

Manufactured by SIEMENS

SIEMENS 3TY6580-0A 0
SIEMENS 3TY6580-0A 1
representative photo
click to zoom
Weight: 3.40 lbs
Estimated Value - 7,250.00
Save as much as 40%
Last Value Update: 11/1/2010
Product Description
Warranty
  • 3TY65800A
  • DISCONTINUED BY MANUFACTURER
  • MAIN CONTACT KIT
  • FOR 3TB58 CONTACTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 3TY6580-0A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$4,713.00
In-Stock

Surplus Never Used Original Packaging

$5,438.00
SKU: 546561
Save Up To $1,812.00!
Order Before 3PM
Order Before 3PM ET
8 in US!
2 in CA!
2 in UK!

Surplus Never Used Radwell Packaging

$4,713.00
SKU: 546562
Save Up To $2,537.00!
1 in UK!

Previously Used / Radwell Certified

$4,350.00
SKU: 546563
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 3TY6580-0A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.