Home >  Drives  >  Drive Interface/Operator  >  SIEMENS  >  3RK19012NR22

3RK19012NR22

Manufactured by SIEMENS

SIEMENS 3RK19012NR22 0
SIEMENS 3RK19012NR22 1
SIEMENS 3RK19012NR22 2
representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 153.00
Save as much as 52%
Last Value Update: 1/4/2023
Product Description
Warranty
  • 3RK19012NR22
  • AS-INTERFACE M12 CONNECTION
  • 4 AMP
  • 2 METER CABLE
  • M12 CABLE SOCKET ANGLED
  • IP67/68/69K
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3RK19012NR22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$121.00
SKU: 123717792
Call 800.884.5500 for current lead time
Save Up To $32.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$92.00
SKU: 123717793
Save Up To $61.00!
2 in UK!

Surplus Never Used Radwell Packaging

$80.00
SKU: 123717794
Save Up To $73.00!
1 in UK!

Previously Used / Radwell Certified

$73.00
SKU: 123717795
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 3RK19012NR22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.