Home >  Drives  >  Drive Interface/Operator  >  SIEMENS  >  3RK19012NR20

3RK19012NR20

Manufactured by SIEMENS

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 145.00
Save as much as 52%
Last Value Update: 1/4/2023
Product Description
Warranty
  • 3RK19012NR20
  • AS-INTERFACE MODULE
  • 4 AMP
  • M12 CONNECTION
  • W/ M12 SOCKET
  • IP67/68/69K
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3RK19012NR20, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$116.00
Available To Order

Radwell Independent Supply Chain New Level 1

$116.00
SKU: 116065210
Call 800.884.5500 for current Lead Time
Save Up To $29.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$89.00
In-Stock

Surplus Never Used Original Packaging

$89.00
SKU: 116065211
Save Up To $56.00!
4 in UK!

Surplus Never Used Radwell Packaging

$77.00
SKU: 116065212
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$70.00
SKU: 116065213
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 3RK19012NR20, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.