Home >  Drives  >  Drive Interface/Operator  >  SIEMENS  >  3RK19011NR22

3RK19011NR22

Manufactured by SIEMENS

SIEMENS 3RK19011NR22 0
SIEMENS 3RK19011NR22 1
SIEMENS 3RK19011NR22 2
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 176.00
Save as much as 40%
Last Value Update: 12/3/2021
Product Description
Warranty
  • 3RK19011NR22
  • DISCONTINUED BY MANUFACTURER SINCE: 01.10.2019
  • AS-INTERFACE M12 CONNECTION
  • 4 AMP
  • M12 SOCKET
  • 2 METER CABLE
  • IP67/68/69K
  • SUCCESSOR: 3RK1901-2NR22
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 3RK19011NR22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$106.00
In-Stock

Surplus Never Used Original Packaging

$132.00
SKU: 4359501
Save Up To $44.00!
4 in UK!

Surplus Never Used Radwell Packaging

$115.00
SKU: 4359502
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$106.00
SKU: 4359503
Save Up To $70.00!
o
Rush Available
1 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 3RK19011NR22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.