Home >  Computer  >  Networking Router  >  SIEMENS  >  6GK6004-0AC03-0BA0-Z-A22

6GK6004-0AC03-0BA0-Z-A22

Manufactured by SIEMENS ITE SIEMENS

representative photo
click to zoom
Weight: 0.95 lbs
Estimated Value - $1,700.00
Save as much as 61 %
Last Value Update: 1/14/2022
Product Description
Warranty
  • 6GK60040AC030BA0ZA22
  • ETHERNET SWITCH
  • RUGGEDCOM RMC40
  • 4-PORT
  • COPPER-TO-FIBER
  • 10MBPS TO 100MBPS
  • 125/250 VDC
  • 100-240 VAC
  • 500 MA
  • DIN RAIL MOUNT
If you need a specific firmware or series relating to 6GK6004-0AC03-0BA0-Z-A22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIEMENS
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$1,300.00

Radwell Independent Supply Chain New Level 1

$1,300.00
SKU: 104374579
1-4 Weeks
Save Up To $400.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$780.00

Surplus Never Used Original Packaging

$975.00
SKU: 104374580
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$845.00
SKU: 104374581
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$780.00
SKU: 104374582
2-10 Days
Ships from Newcastle Under Lyme, UK
Save Up To $920.00!
o
Rush Available
4 in UK!
If you need a specific firmware or series relating to 6GK6004-0AC03-0BA0-Z-A22, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.