Home >  Circuit Breaker  >  Din Rail Mount Circuit Breaker  >  SIEMENS  >  5SX2150-7

5SX2150-7

Manufactured by SIEMENS ITE SIEMENS

SIEMENS 5SX2150-7 0
SIEMENS 5SX2150-7 1
representative photo
click to zoom
Weight: 0.44 lbs
Estimated Value - $100.00
Save as much as 40 %
Last Value Update: 1/14/2022
Product Description
Warranty
  • 5SX21507
  • DISCONTINUED BY MANUFACTURER
  • 10.01.2015
  • CIRCUIT BREAKER
  • 1 POLE
  • 50 AMP
  • CURVE C
  • 230/400V
  • 6KA
If you need a specific firmware or series relating to 5SX2150-7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIEMENS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$60.00

Surplus Never Used Original Packaging

$75.00
SKU: 541965
Ships in 24 hours
Save Up To $25.00!
34 in US!
12 in UK!

Surplus Never Used Radwell Packaging

$65.00
SKU: 541966
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $35.00!
13 in UK!

Previously Used / Radwell Certified

$60.00
SKU: 541967
Ships in 24 hours
Save Up To $40.00!
o
Rush Available
7 in US!
If you need a specific firmware or series relating to 5SX2150-7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.