Home >  Circuit Breaker  >  Din Rail Mount Circuit Breaker  >  SIEMENS  >  5SX2-208-7

5SX2-208-7

Manufactured by SIEMENS ITE SIEMENS

SIEMENS 5SX2-208-7 0
SIEMENS 5SX2-208-7 1
representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - 280.00
Save as much as 68%
Last Value Update: 3/26/2021
Product Description
Alternate Part Numbers
Warranty
  • 5SX22087
  • DISCONTINUED BY MANUFACTURER
  • PRODUCT END LIFE 01.10.2015
  • CIRCUIT BREAKER
  • 8AMP
  • 2 POLE
  • 400V
  • 6KA
  • C-CURVE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 5SX2-208-7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$89.60
In-Stock

Surplus Never Used Original Packaging

$120.40
SKU: 35996
Save Up To $159.60!
Order Before 3PM
Order Before 3PM ET
11 in US!
14 in UK!

Surplus Never Used Radwell Packaging

$106.40
SKU: 35997
Save Up To $173.60!
5 in UK!

Previously Used / Radwell Certified

$89.60
SKU: 35998
Save Up To $190.40!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
9 in US!
7 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 5SX2-208-7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.