52BAK

Manufactured by SIEMENS FURNAS ELECTRIC CO

representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 33.00
Save as much as 45%
Last Value Update: 11/10/2021
Product Description
Alternate Part Numbers
Warranty
  • 52BAK
  • CONTACT BLOCK
  • 30MM
  • 1NO
  • HEAVY DUTY
  • 10AMP
  • 600V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 52BAK, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$33.00
SKU: 30698
If ordered within
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
112 in US
2 in CA

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$26.00
SKU: 30699
If ordered within
Order Before 3PM
Order Before 3PM ET
14 in US
10 in CA

Surplus Never Used Radwell Packaging

$22.00
SKU: 30700
If ordered within
Save Up To $4.00!
Order Before 3PM
Order Before 3PM ET
1 in US
4 in CA
1 in UK

Previously Used / Radwell Certified

$11.00
SKU: 30701
If ordered within
Save Up To $15.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
24 in US
19 in CA
If you need a specific firmware or series relating to 52BAK, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.