Home >  Panel Accessories  >  Fuse Holder  >  SIEMENS  >  3ZX1012-0NP30-1AA2

3ZX1012-0NP30-1AA2

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 3ZX1012-0NP30-1AA2 0
SIEMENS 3ZX1012-0NP30-1AA2 1
SIEMENS 3ZX1012-0NP30-1AA2 2
representative photo
click to zoom
Weight: 1.30 lbs
Estimated Value - $225.00
Save as much as 53 %
Last Value Update: 1/14/2022
Product Description
Alternate Part Numbers
Warranty
  • 3ZX10120NP301AA2
  • DISCONTINUED BY MANUFACTURER 2010.07.23
  • FUSE BLOCK
  • 3NP401
  • 160 AMP MAX
  • 3 POLE
  • 690 VAC
  • 220 VDC
  • 50/60 HZ
If you need a specific firmware or series relating to 3ZX1012-0NP30-1AA2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SIEMENS
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$135.00

Surplus Never Used Original Packaging

$169.00
SKU: 21176348
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$147.00
SKU: 21176349
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$135.00
SKU: 21176350
Ships in 24 hours
Save Up To $90.00!
o
Rush Available
4 in US!
2 in CA!
If you need a specific firmware or series relating to 3ZX1012-0NP30-1AA2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.