Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WT9-2P441

WT9-2P441

Manufactured by SICK

SICK WT9-2P441 0
SICK WT9-2P441 1
SICK WT9-2P441 2
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - $370.00
Save as much as 40 %
Last Value Update: 6/30/2021
Product Description
Alternate Part Numbers
Warranty
  • WT92P441
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SENSOR
  • 10-30VDC
  • RED
  • CLASS 2
If you need a specific firmware or series relating to WT9-2P441, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$222.00

Surplus Never Used Original Packaging

$278.00
SKU: 35198
Ships in 24 hours
Save Up To $92.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$241.00
SKU: 35199
Ships in 24 hours
Save Up To $129.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$222.00
SKU: 35200
2-10 Days
Save Up To $148.00!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to WT9-2P441, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.