Home >  Sensors & Switches  >  Proximity Switch  >  SICK  >  WT12-2P460

WT12-2P460

Manufactured by SICK

SICK WT12-2P460 0
SICK WT12-2P460 1
SICK WT12-2P460 2
representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 700.00
Save as much as 70%
Last Value Update: 1/3/2020
Product Description
Alternate Part Numbers
Warranty
  • WT122P460
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY PHOTOELECTRIC
  • PNP
  • RED
  • 20 . . . 150 MM PRECISE ABS
  • 4-PIN M12 CONNECTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WT12-2P460, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$210.00
In-Stock

Surplus Never Used Original Packaging

$350.00
$525.00
SKU: 665861
Save Up To $350.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Surplus Never Used Radwell Packaging

$280.00
$455.00
SKU: 665862
Save Up To $420.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$210.00
$420.00
SKU: 665863
Save Up To $490.00!
o
Rush Available
6 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to WT12-2P460, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.