Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WS27-2D730

WS27-2D730

Manufactured by SICK

SICK WS27-2D730 0
SICK WS27-2D730 1
SICK WS27-2D730 2
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - $410.00
Save as much as 59 %
Last Value Update: 8/21/2020
Product Description
Alternate Part Numbers
Warranty
  • WS272D730
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SAFETY SWITCH
  • SENDER
  • SINGLE BEAM
  • LED
  • 10-30 VDC
  • 7 PIN
  • 40 TO +60C
  • IP67
If you need a specific firmware or series relating to WS27-2D730, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$308.00

Surplus Never Used Original Packaging

$308.00
SKU: 41107
2-5 Days
Ships from Krefeld-Uerdingen, Germany
Save Up To $102.00!
1 in UK!
1 in DE!

Surplus Never Used Radwell Packaging

$267.00
SKU: 41108
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$246.00
SKU: 41109
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to WS27-2D730, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.