Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  WL27-2P630

WL27-2P630

Manufactured by SICK

SICK WL27-2P630 0
SICK WL27-2P630 1
representative photo
click to zoom
Weight: 0.16 lbs
Estimated Value - 250.00
Save as much as 50%
Last Value Update: 9/18/2020
Product Description
Warranty
  • WL272P630
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SENSOR
  • RETRO-REFLECTIVE
  • POLARIZED
  • PNP
  • RED
  • 14 M RANGE PL 80A
  • TIME DELAYS
  • 6-PIN SQUARE PLUG PHASEOUT TO 1027772
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to WL27-2P630, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$190.00
SKU: 228563
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$165.00
SKU: 228564
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$150.00
SKU: 228565
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to WL27-2P630, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.