Home >  Safety Systems  >  Safety Relay  >  SICK  >  T4000-DNA50C

T4000-DNA50C

Manufactured by SICK

representative photo
click to zoom
Weight: 2.92 lbs
Estimated Value - 181.00
Save as much as 51%
Last Value Update: 12/8/2021
Product Description
Alternate Part Numbers
Warranty
  • T4000DNA50C
  • (6021915) T4000 SERIES MATING CABLE TO T4000-DNAC WITH CONNECTOR - 50M LEGTH
  • T4000-DNA50C
  • T4000-DNA50C LEITUNG MI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to T4000-DNA50C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$146.00
Available To Order

Radwell Independent Supply Chain New Level 1

$146.00
SKU: 40832
Call 800.884.5500 for current Lead Time
Save Up To $35.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$110.00
In-Stock

Surplus Never Used Original Packaging

$110.00
SKU: 40833
Save Up To $71.00!
3 in US!

Surplus Never Used Radwell Packaging

$95.00
SKU: 40834
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$88.00
SKU: 40835
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to T4000-DNA50C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.