Home >  Sensors & Switches  >  Reflector/Mirror  >  SICK  >  PL30A

PL30A

Manufactured by SICK

SICK PL30A 0
SICK PL30A 1
representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 34.00
Save as much as 53%
Last Value Update: 2/23/2023
Product Description
Alternate Part Numbers
Warranty
  • PL30A
  • REFLECTOR
  • 2 HOLE MOUNTING
  • 30 X 50 MM
  • RECTANGULAR SCREW CONNECTION
  • 20-65 C
  • 1002314
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PL30A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$27.00
SKU: 549933
If ordered within
Save Up To $7.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
109 in US
10 in UK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$21.00
SKU: 549934
If ordered within
Save Up To $13.00!
Order Before 3PM
Order Before 3PM ET
1 in US
2 in UK

Surplus Never Used Radwell Packaging

$18.00
SKU: 549935
If ordered within
Save Up To $16.00!
Order Before 3PM
Order Before 3PM ET
1 in US

Previously Used / Radwell Certified

$16.00
SKU: 549936
Save Up To $18.00!
o
Rush Available
2 in EU
If you need a specific firmware or series relating to PL30A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.