Home >  Sensors & Switches  >  Sensor Module/Housing  >  SICK  >  KT3W-N1116

KT3W-N1116

Manufactured by SICK

SICK KT3W-N1116 0
SICK KT3W-N1116 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 490.00
Save as much as 49%
Last Value Update: 10/2/2020
Product Description
Alternate Part Numbers
Warranty
  • KT3WN1116
  • DISCONTINUED BY MANUFACTURER
  • CONTRAST SENSOR
  • KT3 SERIES
  • NPN OUTPUT
  • 12.5 MM FOCUS
  • 4 PIN M12
  • RECTANGULAR HOUSING
  • RGB LEDS
  • 1019337
  • REPLACED BY KTM-WN11172P
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KT3W-N1116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$373.00
SKU: 227526
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$324.00
SKU: 227527
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$294.00
SKU: 227528
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$250.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to KT3W-N1116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.