Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  GL10G-P4251

GL10G-P4251

Manufactured by SICK

representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 207.00
Save as much as 52%
Last Value Update: 11/19/2021
Product Description
Alternate Part Numbers
Warranty
  • GL10GP4251
  • (1064704) REFLEX GLASS DC PNP M12
  • 4-PINSENSING RANGE ADJ.
  • L/D SWITCH
  • GL10G-P4251 DC PNP
  • GL10G-P4251 REF.PH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GL10G-P4251, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$165.00
In-Stock

Radwell Independent Supply Chain New Level 1

$165.00
SKU: 49947325
Save Up To $42.00!
Additional quantities available with standard lead time.
9 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$124.00
SKU: 49947326
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$108.00
SKU: 49947327
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$99.00
SKU: 49947328
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to GL10G-P4251, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.