Home >  Sensors & Switches  >  Photoelectric  >  SICK  >  CM30-25NPP-KC1

CM30-25NPP-KC1

Manufactured by SICK

representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 360.00
Save as much as 40%
Last Value Update: 11/30/2020
Product Description
Alternate Part Numbers
Warranty
  • CM3025NPPKC1
  • DISCONTINUED BY MANUFACTURER
  • PHOTOELECTRIC SENSOR
  • CAPACITIVE
  • 25MM NON-FLUSH
  • PNP
  • NO/NC
  • M12
  • 6020477
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CM30-25NPP-KC1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SICK

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$216.00
In-Stock

Surplus Never Used Original Packaging

$270.00
SKU: 229577
Save Up To $90.00!
1 in UK!

Surplus Never Used Radwell Packaging

$234.00
SKU: 229578
Save Up To $126.00!
1 in UK!

Previously Used / Radwell Certified

$216.00
SKU: 229579
Save Up To $144.00!
Order Before 3PM
Order Before 3PM ET
2 in US!
If you need a specific firmware or series relating to CM30-25NPP-KC1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.