Home >  Safety Systems  >  Light Curtain  >  SICK  >  AGSS-600-1111

AGSS-600-1111

Manufactured by SICK

representative photo
click to zoom
Weight: 16.14 lbs
Estimated Value - $1,500.00
Save as much as 49 %
Last Value Update: 5/18/2016
Product Description
Warranty
  • AGSS6001111
  • DISCONTINUED BY MANUFACTURER
  • LIGHT CURTAIN TRANSMITTER 110/230VAC 15VA 590MM
If you need a specific firmware or series relating to AGSS-600-1111, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$900.00

Surplus Never Used Original Packaging

$1,125.00
SKU: 223865
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$975.00
SKU: 223866
Ships in 24 hours
Save Up To $525.00!
1 in US!

Previously Used / Radwell Certified

$900.00
SKU: 223867
2-10 Days
Save Up To $600.00!
o
Rush Available
5 in US!
1 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to AGSS-600-1111, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.