Home >  Sensors & Switches  >  Sensor Accessory  >  SENIX CORP  >  UAN-KIT-USB-232

UAN-KIT-USB-232

Manufactured by SENIX CORP

SENIX CORP UAN-KIT-USB-232 0
SENIX CORP UAN-KIT-USB-232 1
representative photo
click to zoom
Weight: 0.90 lbs
Estimated Value - 181.00
Save as much as 50%
Last Value Update: 11/23/2020
Product Description
Warranty
  • UANKITUSB232
  • USB SETUP KIT
  • FOR RS-232 SENSORS
  • INCLUDES USB-TO-RS232 SERIAL ADAPTER
  • SENIXVIEW
  • TERMINATION BOARD
  • DATA CABLE
  • AND UNIVERSAL POWER SUPPLY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to UAN-KIT-USB-232, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$149.00
In-Stock

Radwell Engineering Preferred Product

$149.00
SKU: 91746284
Save Up To $32.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$112.00
SKU: 91746285
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$97.00
SKU: 91746286
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$90.00
SKU: 91746287
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to UAN-KIT-USB-232, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.