Home >  Sensors & Switches  >  Photoelectric  >  SENIX CORP  >  TS30S1IV08

TS30S1IV08

Manufactured by SENIX CORP

representative photo
click to zoom
Weight: 1.25 lbs
Estimated Value - 1,060.00
Save as much as 54%
Last Value Update: 9/16/2020
Product Description
Warranty
  • TS30S1IV08
  • SENSOR
  • WITH 6.5 FEET CABLE
  • WITH REV U2 INSTALLED
  • 4-20 MA OUTPUT
  • 4-168 INCH RANGE
  • 0-10 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TS30S1IV08, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$806.00
In-Stock

Radwell Engineering Preferred Product

$806.00
SKU: 40111740
Save Up To $254.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$605.00
SKU: 40111741
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$524.00
SKU: 40111742
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$484.00
SKU: 40111743
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to TS30S1IV08, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.