Home >  Semiconductors  >  Bridge Rectifier  >  SEMIKRON  >  SKD50/12A3

SKD50/12A3

Manufactured by SEMIKRON

representative photo
click to zoom
Weight: 0.52 lbs
Estimated Value - 287.00
Save as much as 61%
Last Value Update: 2/28/2014
Product Description
Warranty
  • SKD5012A3
  • BRIDGE RECTIFIER 50AMP 1200V 3PHASE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SKD50/12A3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SEMIKRON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$223.00
In-Stock

Radwell Independent Supply Chain New Level 1

$223.00
SKU: 199735
Save Up To $64.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$134.00
In-Stock

Surplus Never Used Original Packaging

$170.00
SKU: 199736
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$148.00
SKU: 199737
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$134.00
SKU: 199738
Save Up To $153.00!
o
Rush Available
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$112.00
Average Delivery 5-20 Days
$112.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SKD50/12A3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.