Home >  Controls & Indicators  >  Temperature/Process Control  >  SEEPEX  >  SGRTSE-115AC

SGRTSE-115AC

Manufactured by SEEPEX

representative photo
click to zoom
Weight: 0.60 lbs
Estimated Value - $410.00
Save as much as 49 %
Last Value Update: 1/11/2021
Product Description
Warranty
  • SGRTSE115AC
  • DISCONTINUED BY MANUFACTURER
  • TEMPERATURE CONTROLLER
  • 115 VAC
  • 50/60 HZ
  • 500 VA
If you need a specific firmware or series relating to SGRTSE-115AC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for SEEPEX
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$210.00
Average Delivery 2-10 Days
$210.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SGRTSE-115AC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.