Home >  Sensors & Switches  >  Proximity Switch  >  SCHNEIDER ELECTRIC  >  XS1M08MA230K

XS1M08MA230K

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

SCHNEIDER ELECTRIC XS1M08MA230K 0
SCHNEIDER ELECTRIC XS1M08MA230K 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 290.00
Save as much as 64%
Last Value Update: 1/24/2023
Product Description
Warranty
  • XS1M08MA230K
  • PROXIMITY SENSOR
  • XS1M SERIES
  • INDUCTIVE
  • CYLINDRICAL BODY
  • 24-240 VAC / 24/210 VDC SUPPLY
  • 100 MA SWITCHING CURRENT
  • NORMALLY OPEN OUTPUT CONFIGURATION
  • FLUSH MOUNT
  • M12 2-PIN CONNECTOR
  • IP67 ENCLOSURE PROTECTION
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to XS1M08MA230K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$171.00
In-Stock

Radwell Independent Supply Chain New Level 1

$171.00
SKU: 57728653
Save Up To $119.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
14 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$130.00
In-Stock

Surplus Never Used Original Packaging

$130.00
SKU: 57728654
Save Up To $160.00!
6 in UK!

Surplus Never Used Radwell Packaging

$113.00
SKU: 57728655
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$103.00
SKU: 57728656
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to XS1M08MA230K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.