Home >  HMI / MMI / OIT  >  Keypad/Keyboard  >  SCHNEIDER ELECTRIC  >  XBT-F011110-MEMBRANEKEYPAD

XBT-F011110-MEMBRANEKEYPAD

Manufactured by SCHNEIDER ELECTRIC TELEMECANIQUE

representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 710.00
Save as much as 52%
Last Value Update: 10/5/2015
Product Description
Warranty
  • XBTF011110MEMBRANEKEYPAD
  • DISCONTINUED BY MANUFACTURER
  • KEYPAD MEMBRANE
  • FOR MAGELIS XBT-F011110
  • LED KEYS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to XBT-F011110-MEMBRANEKEYPAD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHNEIDER ELECTRIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$710.00
In-Stock

Radwell Independent Supply Chain New Level 1

$710.00
SKU: 56438598
Call 800.884.5500 For Current Lead Time
Additional quantities available with standard lead time.
1 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$497.00
In-Stock

Surplus Never Used Original Packaging

$497.00
SKU: 56438599
Save Up To $213.00!
1 in DE!

Surplus Never Used Radwell Packaging

$391.00
SKU: 56438600
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$355.00
SKU: 56438601
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to XBT-F011110-MEMBRANEKEYPAD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.