Q4L2350

Manufactured by SCHNEIDER ELECTRIC SQUARE D

representative photo
click to zoom
Weight: 14.00 lbs
Estimated Value - 4,235.00
Save as much as 85%
Last Value Update: 3/30/2022
Product Description
Alternate Part Numbers
Warranty
  • Q4L2350
  • MOLDED CASE
  • CIRCUIT BREAKER
  • 240 V
  • 350 AMP
  • [email protected]
  • STANDARD INTERRUPTING CAPACITY
  • 40C
  • FEED-THRU
If you need a specific firmware or series relating to Q4L2350, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$3,178.00

Radwell Preferred Manufacturer Factory New Level 1

$3,178.00
SKU: 57608940
1-4 Weeks
Save Up To $1,057.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$725.00

Surplus Never Used Original Packaging

$1,450.00
SKU: 57608941
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$870.00
SKU: 57608942
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$725.00
SKU: 57608943
2-10 Days
Save Up To $3,510.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$625.00
Average Delivery 2-10 Days
$625.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to Q4L2350, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.