Q120AF

Manufactured by SCHNEIDER ELECTRIC SQUARE D

(Also known as SIEMENS ITE SIEMENS Q120AF)

representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - 426.00
Save as much as 24%
Last Value Update: 10/1/2015
Product Description
Alternate Part Numbers
Warranty
  • Q120AF
  • CIRCUIT BREAKER
  • 20 AMP
  • 1 POLE 120 VAC
  • W/TEST BUTTON
  • AFCI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to Q120AF, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$322.00
Available

Radwell Independent Supply Chain New Level 1

$322.00
SKU: 4035117
1-4 Weeks
Save Up To $104.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$440.00
In-Stock

Surplus Never Used Original Packaging

$591.00
SKU: 4035118
Ships in 24 hours
7 in US!

Surplus Never Used Radwell Packaging

$522.00
SKU: 4035119
Ships in 24 hours
1 in US!

Previously Used / Radwell Certified

$440.00
SKU: 4035120
2-10 Days
o
Rush Available
10 in US!
If you need a specific firmware or series relating to Q120AF, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.