Home >  Pneumatics  >  Pneumatic Actuator  >  SCHNEIDER ELECTRIC  >  VBB3N05+M112A00

VBB3N05+M112A00

Manufactured by SCHNEIDER ELECTRIC

representative photo
click to zoom
Weight: 2.00 lbs
Estimated Value - 191.00
Save as much as 51%
Last Value Update: 12/21/2021
Product Description
Warranty
  • VBB3N05M112A00
  • BALL VALVE ACTUATOR ASSEMBLY
  • DURADRIVE
  • 1/2 INCH NPT
  • 3 WAY
If you need a specific firmware or series relating to VBB3N05+M112A00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$154.00

Radwell Preferred Manufacturer Factory New Level 1

$154.00
SKU: 150185324
1-4 Weeks
Save Up To $37.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$116.00

Surplus Never Used Original Packaging

$116.00
SKU: 150185325
Ships in 24 hours
Save Up To $75.00!
3 in US!

Surplus Never Used Radwell Packaging

$101.00
SKU: 150185326
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$93.00
SKU: 150185327
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to VBB3N05+M112A00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.