Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  FRS-R-30

FRS-R-30

Manufactured by SCHNEIDER ELECTRIC

(Also known as BUSSMANN FUSETRON FRS-R-30)

representative photo
click to zoom
Weight: 0.96 lbs
Estimated Value - 49.00
Save as much as 88%
Last Value Update: 5/31/2022
Product Description
Alternate Part Numbers
Warranty
  • FRSR30
  • FUSE
  • DUAL ELEMENT
  • TIME DELAY FUSE
  • FRS-R
  • 600 VAC / 300 VDC
  • CLASS RK5
  • 30 AMPS
  • NON-INDICATING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FRS-R-30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BUSSMANN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$43.00
Available

Radwell Independent Supply Chain New Level 1

$43.00
SKU: 414321
1-4 Weeks
Save Up To $6.00!
Must Purchase Minimum Quantity Of 10
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$6.07
In-Stock

Surplus Never Used Original Packaging

$16.00
SKU: 414322
Ships in 24 hours
Save Up To $33.00!
9 in US!

Surplus Never Used Radwell Packaging

$9.72
SKU: 414323
Ships in 24 hours
Save Up To $39.28!
24 in US!

Previously Used / Radwell Certified

$6.07
SKU: 414324
Ships in 24 hours
Save Up To $42.93!
o
Rush Available
292 in US!
If you need a specific firmware or series relating to FRS-R-30, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.