Home >  Cutting Indexables  >  Cutting Insert  >  SCHAEFFLER GROUP  >  RAE40NPPNR

RAE40NPPNR

Manufactured by SCHAEFFLER GROUP INA

representative photo
click to zoom
Weight: 1.35 lbs
Estimated Value - 181.00
Save as much as 50%
Last Value Update: 10/3/2011
Product Description
Warranty
  • RAE40NPPNR
  • INSERT
  • METRIC PARALLEL OUTER BEARING INSERT WITH P SEALS AND SLOTS IN OUTER RING 40X80X43.8MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RAE40NPPNR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHAEFFLER GROUP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$149.00
Available To Order

Radwell Independent Supply Chain New Level 1

$149.00
SKU: 19368992
Call 800.884.5500 for current Lead Time
Save Up To $32.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$112.00
In-Stock

Surplus Never Used Original Packaging

$112.00
SKU: 19368993
Save Up To $69.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$97.00
SKU: 19368994
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$90.00
SKU: 19368995
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RAE40NPPNR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.