Home >  Machine Parts  >  Strap  >  SCHAEFERS ELECTRICAL ENCL  >  SP-VB-CAPSTRAP-L

SP-VB-CAPSTRAP-L

Manufactured by SCHAEFERS ELECTRICAL ENCL

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 870.00
Save as much as 55%
Last Value Update: 9/8/2021
Product Description
Warranty
  • SPVBCAPSTRAPL
  • CAPACITOR STRAP
  • 16 GAUGE
  • 3 BEND
  • 3 HOLE PEMSTUD
  • STANDARD PAINT RAL6016
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SP-VB-CAPSTRAP-L, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$658.00
Available To Order

Radwell Engineering Preferred Product

$658.00
SKU: 141717380
Call 800.884.5500 For Current Lead Time
Save Up To $212.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$428.00
In-Stock

Surplus Never Used Original Packaging

$493.00
SKU: 141717381
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$428.00
SKU: 141717382
Save Up To $442.00!
Order Before 3PM
Order Before 3PM ET
82 in US!

Previously Used / Radwell Certified

$395.00
SKU: 141717383
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SP-VB-CAPSTRAP-L, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.