Home >  Panel Accessories  >  Enclosure Heater  >  RO/SE LM-HEIZUNGEN  >  03225022W62

03225022W62

Manufactured by RO/SE LM-HEIZUNGEN

RO/SE LM-HEIZUNGEN 03225022W62 0
RO/SE LM-HEIZUNGEN 03225022W62 1
representative photo
click to zoom
Weight: 2.25 lbs
Estimated Value - $136.74
Save as much as 40 %
Last Value Update: 6/14/2021
Product Description
Alternate Part Numbers
Warranty
  • 03225022W62
  • DISCONTINUED BY MANUFACTURER
  • ENCLOSURE FAN HEATER
  • 220-240 VAC
  • 250 WATT
If you need a specific firmware or series relating to 03225022W62, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for RO/SE LM-HEIZUNGEN
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$88.88

Surplus Never Used Original Packaging

$102.55
SKU: 128099791
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$88.88
SKU: 128099792
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $47.86!
1 in UK!

Previously Used / Radwell Certified

$82.04
SKU: 128099793
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 03225022W62, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.