Home >  Machine Parts  >  Chain  >  REXNORD  >  LBP821K7-1/2

LBP821K7-1/2

Manufactured by REXNORD

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 198.00
Save as much as 52%
Last Value Update: 5/26/2021
Product Description
Alternate Part Numbers
Warranty
  • LBP821K712
  • TABLETOP CHAIN
  • STRAIGHT RUNNING MATTOP
  • 1-1/2 INCH PITCH
  • 7-1/2 INCH WIDTH
  • 821 SERIES
  • STAINLESS STEEL ROD/PIN
  • PRICED PER FT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LBP821K7-1/2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for REXNORD

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$159.00
SKU: 39178879
Call 800.884.5500 for current lead time
Save Up To $39.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$121.00
SKU: 39178880
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$105.00
SKU: 39178881
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$96.00
SKU: 39178882
Save Up To $102.00!
o
Rush Available
8 in US
If you need a specific firmware or series relating to LBP821K7-1/2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.