Home >  Transformers  >  Dry Transformer  >  REX POWER MAGNETICS  >  SC25H-K/HLA

SC25H-K/HLA

Manufactured by REX POWER MAGNETICS

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 700.00
Save as much as 50%
Last Value Update: 6/18/2018
Product Description
Warranty
  • SC25HKHLA
  • OBSOLETE
  • TRANSFORMER
  • 480-120/240 1PH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SC25H-K/HLA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 73869373
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$420.00
In-Stock

Surplus Never Used Original Packaging

$525.00
SKU: 73869374
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$455.00
SKU: 73869375
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$420.00
SKU: 73869376
Save Up To $280.00!
o
Rush Available
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$350.00
Average Delivery 5-20 Days
$350.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SC25H-K/HLA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.