Home >  Electrical Products  >  Drum Switch  >  REX POWER MAGNETICS  >  CE250HA

CE250HA

Manufactured by REX POWER MAGNETICS

representative photo
click to zoom
Weight: 8.70 lbs
Estimated Value - 580.00
Save as much as 40%
Last Value Update: 4/19/2010
Product Description
Warranty
  • CE250HA
  • DISCONTINUED BY MANUFACTURER
  • AUTO TRANSFORMER 1PHASE 120-480V 60/60HZ 250VA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to CE250HA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 43464558
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$435.00
SKU: 43464559
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$377.00
SKU: 43464560
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$348.00
SKU: 43464561
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to CE250HA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.