Home >  Panel Accessories  >  RFI/EFI/EMI Noise Filter  >  REO INDUCTIVE  >  CNW-105/80

CNW-105/80

Manufactured by REO INDUCTIVE

representative photo
click to zoom
Weight: 15.30 lbs
Estimated Value - $400.00
Save as much as 55 %
Last Value Update: 6/21/2018
Product Description
Warranty
  • CNW10580
  • FILTER 80AMP 3/4PH 440VAC 50/60HZ
If you need a specific firmware or series relating to CNW-105/80, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for REO INDUCTIVE
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$400.00

Radwell Independent Supply Chain New Level 1

$400.00
SKU: 104431380
1-4 Weeks
Order Now!
If you need a specific firmware or series relating to CNW-105/80, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.