Home >  Sensors & Switches  >  QD Cable/Cord Set  >  REMKE  >  51308

51308

Manufactured by REMKE

REMKE 51308 0
REMKE 51308 1
representative photo
click to zoom
Weight: 1.84 lbs
Estimated Value - 80.00
Save as much as 51%
Last Value Update: 9/15/2013
Product Description
Warranty
  • 51308
  • CORD SET
  • YELLOW
  • FEMALE
  • CIRCULAR CONNECTOR
  • STRAIGHT
  • 5POSITION
  • 12FT LONG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 51308, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$64.00
Available To Order

Radwell Engineering Preferred Product

$64.00
SKU: 18520064
Call 800.884.5500 For Current Lead Time
Save Up To $16.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$48.00
In-Stock

Surplus Never Used Original Packaging

$48.00
SKU: 18520065
Save Up To $32.00!
5 in US!

Surplus Never Used Radwell Packaging

$42.00
SKU: 18520066
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$39.00
SKU: 18520067
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 51308, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.