Home >  Cable and Wire  >  Electrical Cable/Wire  >  REMKE  >  206K0120T

206K0120T

Manufactured by REMKE

REMKE 206K0120T 0
REMKE 206K0120T 1
REMKE 206K0120T 2
representative photo
click to zoom
Weight: 0.37 lbs
Estimated Value - 108.00
Save as much as 51%
Last Value Update: 6/15/2022
Product Description
Warranty
  • 206K0120T
  • CABLE ASSEMBLY
  • DUAL KEY MICRO-LINK
  • PVC
  • MALE / FEMALE
  • 6PIN
  • 12FT LONG
  • 22 AWG
  • YELLOW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 206K0120T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$88.00
Available To Order

Radwell Engineering Preferred Product

$88.00
SKU: 34224119
Call 800.884.5500 For Current Lead Time
Save Up To $20.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$53.00
In-Stock

Surplus Never Used Original Packaging

$66.00
SKU: 34224120
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$58.00
SKU: 34224121
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$53.00
SKU: 34224122
Save Up To $55.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
If you need a specific firmware or series relating to 206K0120T, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.