Home >  Panel Accessories  >  Relay/Socket  >  RELAY & CONTROLS  >  RCRP2CDC24

RCRP2CDC24

Manufactured by RELAY & CONTROLS

RELAY & CONTROLS RCRP2CDC24 0
RELAY & CONTROLS RCRP2CDC24 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 38.00
Save as much as 39%
Last Value Update: 2/20/2019
Product Description
Warranty
  • RCRP2CDC24
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • PLUG-IN
  • 8 PIN OCTAL BASE
  • 24 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RCRP2CDC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 101540659
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$29.00
SKU: 101540660
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$25.00
SKU: 101540661
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$23.00
SKU: 101540662
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RCRP2CDC24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.