Home >  Sensors & Switches  >  Limit Switch  >  RELAY & CONTROLS  >  RCM-402

RCM-402

Manufactured by RELAY & CONTROLS

representative photo
click to zoom
Weight: 0.41 lbs
Estimated Value - 55.00
Save as much as 40%
Last Value Update: 7/6/2017
Product Description
Warranty
  • RCM402
  • DISCONTINUED BY MANUFACTURER
  • LIMIT SWITCH 5A 125V 250VAC W/ADJUSTABLE ROD LEVER 0.4A 115VAC 1NO/1NC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RCM-402, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 79188511
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$42.00
In-Stock

Surplus Never Used Original Packaging

$42.00
SKU: 79188512
Save Up To $13.00!
1 in US!

Surplus Never Used Radwell Packaging

$36.00
SKU: 79188513
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$33.00
SKU: 79188514
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RCM-402, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.