Home >  Machine Parts  >  Pulley/Sheave  >  REGAL BELOIT  >  AK23X5/8

AK23X5/8

Manufactured by REGAL BELOIT BROWNING

REGAL BELOIT AK23X5/8 0
REGAL BELOIT AK23X5/8 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - $55.00
Save as much as 64 %
Last Value Update: 8/3/2021
Product Description
Alternate Part Numbers
Warranty
  • AK23X58
  • AK23X5/8
  • V-BELT PULLEY
  • 3L
  • 4L
  • A BELT SECTION SIZE
  • 1 GROOVE
  • 2.30 IN O.D.
  • FINISHED WITH KEYWAY
  • 0.6250 IN BORE SIZE
  • CAST IRON MATERIAL
If you need a specific firmware or series relating to AK23X5/8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for REGAL BELOIT
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$32.00

Radwell Independent Supply Chain New Level 1

$32.00
SKU: 84544002
1-4 Weeks
Save Up To $23.00!
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$24.00

Surplus Never Used Original Packaging

$24.00
SKU: 84544003
Ships in 24 hours
Save Up To $31.00!
Order Before 3PM
Order Before 3PM ET
19 in US!

Surplus Never Used Radwell Packaging

$21.00
SKU: 84544004
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$20.00
SKU: 84544005
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AK23X5/8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.