Home >  Machine Parts  >  Bearing  >  REGAL BELOIT  >  UB06CCLA2F

UB06CCLA2F

Manufactured by REGAL BELOIT AO SMITH MOTORS

representative photo
click to zoom
Weight: 2.10 lbs
Estimated Value - 65.00
Save as much as 40%
Last Value Update: 8/30/2016
Product Description
Warranty
  • UB06CCLA2F
  • DISCONTINUED BY MANUFACTURER
  • MOTOR 1/125HP 1550RPM 115V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to UB06CCLA2F, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for REGAL BELOIT

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$39.00
In-Stock

Surplus Never Used Original Packaging

$49.00
SKU: 65315100
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$43.00
SKU: 65315101
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$39.00
SKU: 65315102
Save Up To $26.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to UB06CCLA2F, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.