Home >  Pilot Devices  >  Pushbutton  >  REES  >  04932032

04932032

Manufactured by REES

REES 04932032 0
REES 04932032 1
representative photo
click to zoom
Weight: 2.00 lbs
Estimated Value - 747.00
Save as much as 55%
Last Value Update: 2/6/2023
Product Description
Warranty
  • 04932032
  • SWITCH
  • HAND OPERATED
  • 1 IN GREEN PLUNGER
  • 1.75 IN RED PLUNGER
  • NO+NO+NC CONTACT ARRANGEMENT
  • SLOW-MAKE/SLOW-BREAK CONTACT TYPE
  • N.O MOMENTARY
  • NO+NC MAINTAINED
  • 600 VAC 250 VDC MAX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 04932032, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$561.00
Available To Order

Radwell Engineering Preferred Product

$561.00
SKU: 525802
Call 800.884.5500 for current Lead Time
Save Up To $186.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$337.00
In-Stock

Surplus Never Used Original Packaging

$427.00
SKU: 525803
Save Up To $320.00!
Order Before 3PM
Order Before 3PM ET
10 in US!

Surplus Never Used Radwell Packaging

$371.00
SKU: 525804
Save Up To $376.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Previously Used / Radwell Certified

$337.00
SKU: 525805
Save Up To $410.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to 04932032, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.