VCMB0000

Manufactured by RED LION CONTROLS

RED LION CONTROLS VCMB0000 0
RED LION CONTROLS VCMB0000 1
representative photo
click to zoom
Weight: 0.03 lbs
Estimated Value - 40.00
Save as much as 40%
Last Value Update: 2/13/2020
Product Description
Warranty
  • VCMB0000
  • DISCONTINUED BY MANUFACTURER
  • VOLTAGE CONVERTER MODULE
  • 20-70VAC/DC
  • 1.2-3.5MA
  • VCM20000 RED LION CONTROLS VOLTAGE CONVERTER MODULES - 50-270 V (REPLACED VCMB0000
  • VCMC0000
  • VCMD0000
  • VCMF0000
  • VCMG0000
  • VCMH0000)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to VCMB0000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for RED LION CONTROLS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$40.00
In-Stock

Radwell Independent Supply Chain New Level 1

$40.00
SKU: 23832
Order Before 3PM
Order Before 3PM ET
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$24.00
In-Stock

Surplus Never Used Original Packaging

$31.00
SKU: 23833
Save Up To $9.00!
Order Before 3PM
Order Before 3PM ET
4 in US!

Surplus Never Used Radwell Packaging

$27.00
SKU: 23834
Save Up To $13.00!
Order Before 3PM
Order Before 3PM ET
7 in US!

Previously Used / Radwell Certified

$24.00
SKU: 23835
Save Up To $16.00!
o
Rush Available
3 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to VCMB0000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.